398636 -- HAMMERED FINISH HINGES "H" STYLE, 3/8" OFFSET
HardwareSource, Inc.
Hammered Finish Hinges "H" Style, 3/8" Offset
398636
Description
steel base material
5-knuckle design
square head wood screws (#6 x 5/8") included
Finishes:
Hammered Copper
Hammered Black
Description
steel base material
5-knuckle design
square head wood screws (#6 x 5/8") included
Finishes:
Hammered Copper
Hammered Black
Suppliers
Hammered Finish Hinges "H" Style, 3/8" Offset
398636
steel base material
5-knuckle design
square head wood screws (#6 x 5/8") included
Finishes:
Hammered Copper
Hammered Black
- steel base material
- 5-knuckle design
- square head wood screws (#6 x 5/8") included
Finishes:
- Hammered Copper
- Hammered Black
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
398636 |
|
Product Name
|
Hammered Finish Hinges "H" Style, 3/8" Offset |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Zinc Alloy
View Details
2 suppliers
Hole Type
Rectangular or Oval Slots
Leaf Material
Aluminum
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.8000 inch (20.32 mm)
Leaf Material
Stainless Steel
View Details