HardwareSource, Inc. Welding Hinges, Heavy Duty, Tight Pin 504750

Description
Heavy duty blank weld-on hinges. Fast-spun pin, non-removeable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges. Finishes: Natural
Description
Heavy duty blank weld-on hinges. Fast-spun pin, non-removeable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges. Finishes: Natural

Suppliers

Company
Product
Description
Supplier Links
Welding Hinges, Heavy Duty, Tight Pin - 504750 - HardwareSource, Inc.
San Diego, CA, USA
Welding Hinges, Heavy Duty, Tight Pin
504750
Welding Hinges, Heavy Duty, Tight Pin 504750
Heavy duty blank weld-on hinges. Fast-spun pin, non-removeable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges. Finishes: Natural
  • Heavy duty blank weld-on hinges.
  • Fast-spun pin, non-removeable.
  • Non-swagged heavy hinge is designed for surface application by welding on metal.
  • Made from cold rolled steel, not plated.
  • All sizes have 5 knuckles.
  • Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges.

Finishes:

  • Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504750
Product Name Welding Hinges, Heavy Duty, Tight Pin
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE - BN-64S - BN-64S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 2702736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details