HardwareSource, Inc. Small Glass Door Hinge, Non-Bore Inset 796128

Description
Installs easily without boring through glass doors. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses to 1/4" (6.5mm). Visible height is 20 mm (Approx. 25/32"). Outside diameter of pivot point bushing is 5/16". Made from steel base material. Includes self adhesive pressure plates, machine screws, press-fit black plastic bushings and set screws to hold glass. Finishes: Chrome plated Brass plated Black finish
Description
Installs easily without boring through glass doors. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses to 1/4" (6.5mm). Visible height is 20 mm (Approx. 25/32"). Outside diameter of pivot point bushing is 5/16". Made from steel base material. Includes self adhesive pressure plates, machine screws, press-fit black plastic bushings and set screws to hold glass. Finishes: Chrome plated Brass plated Black finish

Suppliers

Company
Product
Description
Supplier Links
Small Glass Door Hinge, Non-Bore Inset - 796128 - HardwareSource, Inc.
San Diego, CA, USA
Small Glass Door Hinge, Non-Bore Inset
796128
Small Glass Door Hinge, Non-Bore Inset 796128
Installs easily without boring through glass doors. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses to 1/4" (6.5mm). Visible height is 20 mm (Approx. 25/32"). Outside diameter of pivot point bushing is 5/16". Made from steel base material. Includes self adhesive pressure plates, machine screws, press-fit black plastic bushings and set screws to hold glass. Finishes: Chrome plated Brass plated Black finish
  • Installs easily without boring through glass doors.
  • Opening angle is 110 degrees.
  • For left or right hand installations.
  • For glass thicknesses to 1/4" (6.5mm).
  • Visible height is 20 mm (Approx. 25/32").
  • Outside diameter of pivot point bushing is 5/16".
  • Made from steel base material.
  • Includes self adhesive pressure plates, machine screws, press-fit black plastic bushings and set screws to hold glass.

Finishes:

  • Chrome plated
  • Brass plated
  • Black finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796128
Product Name Small Glass Door Hinge, Non-Bore Inset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Embedded Hinges - C6-29 - bisco industries
Specs
Hinge Type Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-20 - HG-PA201-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details