HardwareSource, Inc. Screen Door Spring Hinges Half Surface Adjustable 760016

Description
Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall. Hinge features adjustable tension, loose pin. The hinge is reversible. The hinge pin may be reversed so that hinge can be used on either a right hand or left hand door. Completely loosen tension on hinge before removing hinge pin. Steel base material Made in USA Complete with wood screws (#7 x 3/4") Finishes: 600 (USP) Primed for Painting 603 (US2C) Zinc Plated 633 (US4) Satin Brass Plated
Description
Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall. Hinge features adjustable tension, loose pin. The hinge is reversible. The hinge pin may be reversed so that hinge can be used on either a right hand or left hand door. Completely loosen tension on hinge before removing hinge pin. Steel base material Made in USA Complete with wood screws (#7 x 3/4") Finishes: 600 (USP) Primed for Painting 603 (US2C) Zinc Plated 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Screen Door Spring Hinges Half Surface Adjustable - 760016 - HardwareSource, Inc.
San Diego, CA, USA
Screen Door Spring Hinges Half Surface Adjustable
760016
Screen Door Spring Hinges Half Surface Adjustable 760016
Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall. Hinge features adjustable tension, loose pin. The hinge is reversible. The hinge pin may be reversed so that hinge can be used on either a right hand or left hand door. Completely loosen tension on hinge before removing hinge pin. Steel base material Made in USA Complete with wood screws (#7 x 3/4") Finishes: 600 (USP) Primed for Painting 603 (US2C) Zinc Plated 633 (US4) Satin Brass Plated
  • Half surface hinge, hinge mounts to the door jamb and the surface of the door.
  • Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide.
  • Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall.
  • Hinge features adjustable tension, loose pin.
  • The hinge is reversible. The hinge pin may be reversed so that hinge can be used on either a right hand or left hand door. Completely loosen tension on hinge before removing hinge pin.
  • Steel base material
  • Made in USA
  • Complete with wood screws (#7 x 3/4")

Finishes:

  • 600 (USP) Primed for Painting
  • 603 (US2C) Zinc Plated
  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760016
Product Name Screen Door Spring Hinges Half Surface Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-206-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
SPRING HINGE - JDA-180-38S - JDA-180-38S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details