HardwareSource, Inc. Over-the-Top Flipper Door Slide 796840

Description
Over-the-Top Flipper Door slide allows cabinet door to be opened from the bottom, pivoted up and slid back on top of the cabinet. Closes with "soft down" action, slows the speed and dampens the closing action. (Maximum door weight is 30lbs.) For frameless cabinets, door is installed as an overlay door. Door should be a minimum of 3/4" thick. The best installation for this product is to route out a hollow in the back of the door to fit the slide into. Requires few or no cabinet modifications and is easy to install. Door closing speed remains similiar on light and heavy doors. All hardware mounts inside the cabinet so that no hardware interferes with cabinets mounted to either side. For doors up to a maximum 48" in width and 30 lbs. in weight. Available in 7 different slide lengths (12", 14", 16", 18", 20", 22", 24"). Included in package One pair of Over-the-Top Flipper Door Slides (installs one door) Installation Instructions Fasteners Mounting brackets for use if installing on particle board Plastic covers for soft down piston Considerations for choosing slide length Choose a slide length that matches as closely as possible your door height (but not shorter than the door height) Consider your cabinet depth. If your door is tall and your cabinet is shallow there will be a large overhang when the door is in the open position (slid back on top of the cabinet). Finish is black coated. PLEASE NOTE: This product can only be installed on "Frameless cabinets" with a 3/4" top panel thickness. Frameless cabinets do not have a face frame. Click on link below to see the difference between a face frame cabinet and a frameless cabinet.
Description
Over-the-Top Flipper Door slide allows cabinet door to be opened from the bottom, pivoted up and slid back on top of the cabinet. Closes with "soft down" action, slows the speed and dampens the closing action. (Maximum door weight is 30lbs.) For frameless cabinets, door is installed as an overlay door. Door should be a minimum of 3/4" thick. The best installation for this product is to route out a hollow in the back of the door to fit the slide into. Requires few or no cabinet modifications and is easy to install. Door closing speed remains similiar on light and heavy doors. All hardware mounts inside the cabinet so that no hardware interferes with cabinets mounted to either side. For doors up to a maximum 48" in width and 30 lbs. in weight. Available in 7 different slide lengths (12", 14", 16", 18", 20", 22", 24"). Included in package One pair of Over-the-Top Flipper Door Slides (installs one door) Installation Instructions Fasteners Mounting brackets for use if installing on particle board Plastic covers for soft down piston Considerations for choosing slide length Choose a slide length that matches as closely as possible your door height (but not shorter than the door height) Consider your cabinet depth. If your door is tall and your cabinet is shallow there will be a large overhang when the door is in the open position (slid back on top of the cabinet). Finish is black coated. PLEASE NOTE: This product can only be installed on "Frameless cabinets" with a 3/4" top panel thickness. Frameless cabinets do not have a face frame. Click on link below to see the difference between a face frame cabinet and a frameless cabinet.

Suppliers

Company
Product
Description
Supplier Links
Over-the-Top Flipper Door Slide - 796840 - HardwareSource, Inc.
San Diego, CA, USA
Over-the-Top Flipper Door Slide
796840
Over-the-Top Flipper Door Slide 796840
Over-the-Top Flipper Door slide allows cabinet door to be opened from the bottom, pivoted up and slid back on top of the cabinet. Closes with "soft down" action, slows the speed and dampens the closing action. (Maximum door weight is 30lbs.) For frameless cabinets, door is installed as an overlay door. Door should be a minimum of 3/4" thick. The best installation for this product is to route out a hollow in the back of the door to fit the slide into. Requires few or no cabinet modifications and is easy to install. Door closing speed remains similiar on light and heavy doors. All hardware mounts inside the cabinet so that no hardware interferes with cabinets mounted to either side. For doors up to a maximum 48" in width and 30 lbs. in weight. Available in 7 different slide lengths (12", 14", 16", 18", 20", 22", 24"). Included in package One pair of Over-the-Top Flipper Door Slides (installs one door) Installation Instructions Fasteners Mounting brackets for use if installing on particle board Plastic covers for soft down piston Considerations for choosing slide length Choose a slide length that matches as closely as possible your door height (but not shorter than the door height) Consider your cabinet depth. If your door is tall and your cabinet is shallow there will be a large overhang when the door is in the open position (slid back on top of the cabinet). Finish is black coated. PLEASE NOTE: This product can only be installed on "Frameless cabinets" with a 3/4" top panel thickness. Frameless cabinets do not have a face frame. Click on link below to see the difference between a face frame cabinet and a frameless cabinet.
  • Over-the-Top Flipper Door slide allows cabinet door to be opened from the bottom, pivoted up and slid back on top of the cabinet.
  • Closes with "soft down" action, slows the speed and dampens the closing action. (Maximum door weight is 30lbs.)
  • For frameless cabinets, door is installed as an overlay door.
  • Door should be a minimum of 3/4" thick. The best installation for this product is to route out a hollow in the back of the door to fit the slide into.
  • Requires few or no cabinet modifications and is easy to install.
  • Door closing speed remains similiar on light and heavy doors.
  • All hardware mounts inside the cabinet so that no hardware interferes with cabinets mounted to either side.
  • For doors up to a maximum 48" in width and 30 lbs. in weight.
  • Available in 7 different slide lengths (12", 14", 16", 18", 20", 22", 24").
  • Included in package
    • One pair of Over-the-Top Flipper Door Slides (installs one door)
    • Installation Instructions
    • Fasteners
    • Mounting brackets for use if installing on particle board
    • Plastic covers for soft down piston
  • Considerations for choosing slide length
    • Choose a slide length that matches as closely as possible your door height (but not shorter than the door height)
    • Consider your cabinet depth. If your door is tall and your cabinet is shallow there will be a large overhang when the door is in the open position (slid back on top of the cabinet).
  • Finish is black coated.
  • PLEASE NOTE: This product can only be installed on "Frameless cabinets" with a 3/4" top panel thickness. Frameless cabinets do not have a face frame. Click on link below to see the difference between a face frame cabinet and a frameless cabinet.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796840
Product Name Over-the-Top Flipper Door Slide
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
PLASTIC HINGE W/STOPPER (BLACK) - HG-YJ50BL - HG-YJ50BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details