HardwareSource, Inc. Pivot Hinges, Corner Type, Stainless Steel 658112

Description
Pivot hinge is made for use with 3/4" or 7/8" material. Made from Type 430 stainless steel. Natural finish. Uses #5 flat head wood screws (not included) Picture shown is right hand model. These hinges will support a maximum door weight of 5.7lbs per two hinges. When ordering hinges for your door order either 2 left hand hinges for the same door or two right hand hinges for the same door.
Description
Pivot hinge is made for use with 3/4" or 7/8" material. Made from Type 430 stainless steel. Natural finish. Uses #5 flat head wood screws (not included) Picture shown is right hand model. These hinges will support a maximum door weight of 5.7lbs per two hinges. When ordering hinges for your door order either 2 left hand hinges for the same door or two right hand hinges for the same door.

Suppliers

Company
Product
Description
Supplier Links
Pivot Hinges, Corner Type, Stainless Steel - 658112 - HardwareSource, Inc.
San Diego, CA, USA
Pivot Hinges, Corner Type, Stainless Steel
658112
Pivot Hinges, Corner Type, Stainless Steel 658112
Pivot hinge is made for use with 3/4" or 7/8" material. Made from Type 430 stainless steel. Natural finish. Uses #5 flat head wood screws (not included) Picture shown is right hand model. These hinges will support a maximum door weight of 5.7lbs per two hinges. When ordering hinges for your door order either 2 left hand hinges for the same door or two right hand hinges for the same door.
  • Pivot hinge is made for use with 3/4" or 7/8" material.
  • Made from Type 430 stainless steel.
  • Natural finish.
  • Uses #5 flat head wood screws (not included)
  • Picture shown is right hand model.
  • These hinges will support a maximum door weight of 5.7lbs per two hinges.
  • When ordering hinges for your door order either 2 left hand hinges for the same door or two right hand hinges for the same door.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658112
Product Name Pivot Hinges, Corner Type, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 10.7 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-695F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
BUTT HINGE - KHA-75C - KHA-75C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details