HardwareSource, Inc. Barrel Weld-On Hinges, Zinc Plated 782510

Description
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material and plated with a bright zinc plating. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting to keep the bearing lubricated. The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top. The "Hinge Gap" is the distance between the post and the gate after the hinge is installed. Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782500 measures 7/8" x 2" x 5/16" and SKU 782510 measures 1-3/4" x 3" x 3/16". SKU #782500 use for gates up to 6-8 feet wide SKU #782510 use for gates up to 12-15 feet wide Finishes: Zinc Plated
Description
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material and plated with a bright zinc plating. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting to keep the bearing lubricated. The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top. The "Hinge Gap" is the distance between the post and the gate after the hinge is installed. Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782500 measures 7/8" x 2" x 5/16" and SKU 782510 measures 1-3/4" x 3" x 3/16". SKU #782500 use for gates up to 6-8 feet wide SKU #782510 use for gates up to 12-15 feet wide Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Barrel Weld-On Hinges, Zinc Plated - 782510 - HardwareSource, Inc.
San Diego, CA, USA
Barrel Weld-On Hinges, Zinc Plated
782510
Barrel Weld-On Hinges, Zinc Plated 782510
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material and plated with a bright zinc plating. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting to keep the bearing lubricated. The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top. The "Hinge Gap" is the distance between the post and the gate after the hinge is installed. Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782500 measures 7/8" x 2" x 5/16" and SKU 782510 measures 1-3/4" x 3" x 3/16". SKU #782500 use for gates up to 6-8 feet wide SKU #782510 use for gates up to 12-15 feet wide Finishes: Zinc Plated
  • Weld-on barrel hinge is a lift off pivot hinge.
  • Features a round barrel body.
  • Made from steel base material and plated with a bright zinc plating.
  • Hinge pin pivots on a ball bearing.
  • Features a "zerc" type grease fitting to keep the bearing lubricated.
  • The hinge pin is fixed in one of the barrels. In the photo to the left the barrel with the fixed hinge pin is the barrel on top.
  • The "Hinge Gap" is the distance between the post and the gate after the hinge is installed.
  • Each hinge has 2 weldable plates. Each plate measures as follows; SKU 782500 measures 7/8" x 2" x 5/16" and SKU 782510 measures 1-3/4" x 3" x 3/16".
  • SKU #782500 use for gates up to 6-8 feet wide
  • SKU #782510 use for gates up to 12-15 feet wide

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 782510
Product Name Barrel Weld-On Hinges, Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80CR - HG-JHM20T-80CR - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Chrome
View Details