HardwareSource, Inc. Solid Brass Square Corner Residential Hinges 805432

Description
Solid brass Residential Grade door hinges. Solid brass hinges will never rust. They are excellent for use in damp areas (kitchens and baths) and for use near the ocean. Used on light weight doors. Screws are included. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge is shown in the 605(US3)finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 619 (US15) Satin Nickel
Description
Solid brass Residential Grade door hinges. Solid brass hinges will never rust. They are excellent for use in damp areas (kitchens and baths) and for use near the ocean. Used on light weight doors. Screws are included. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge is shown in the 605(US3)finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 619 (US15) Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Square Corner Residential Hinges - 805432 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Square Corner Residential Hinges
805432
Solid Brass Square Corner Residential Hinges 805432
Solid brass Residential Grade door hinges. Solid brass hinges will never rust. They are excellent for use in damp areas (kitchens and baths) and for use near the ocean. Used on light weight doors. Screws are included. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge is shown in the 605(US3)finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 619 (US15) Satin Nickel
  • Solid brass Residential Grade door hinges.
  • Solid brass hinges will never rust. They are excellent for use in damp areas (kitchens and baths) and for use near the ocean.
  • Used on light weight doors.
  • Screws are included.
  • The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern.
  • Hinge is shown in the 605(US3)finish.

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 619 (US15) Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805432
Product Name Solid Brass Square Corner Residential Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
BUTT HINGE - KHA-100C - KHA-100C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details