HardwareSource, Inc. Piano Hinge, Nickel Plated Steel With Holes 596354

Description
Steel base material, nickel plated finish. Screw holes measure 2 inches center-to-center. Knuckle length is 1/2". Best for indoor use and where only light use is anticipated. Offers a chrome look at an economical price screws not included. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. Screws are included with the 12" hinges (SKUs 814201 and 814202). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
Description
Steel base material, nickel plated finish. Screw holes measure 2 inches center-to-center. Knuckle length is 1/2". Best for indoor use and where only light use is anticipated. Offers a chrome look at an economical price screws not included. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. Screws are included with the 12" hinges (SKUs 814201 and 814202). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.

Suppliers

Company
Product
Description
Supplier Links
Piano Hinge, Nickel Plated Steel With Holes - 596354 - HardwareSource, Inc.
San Diego, CA, USA
Piano Hinge, Nickel Plated Steel With Holes
596354
Piano Hinge, Nickel Plated Steel With Holes 596354
Steel base material, nickel plated finish. Screw holes measure 2 inches center-to-center. Knuckle length is 1/2". Best for indoor use and where only light use is anticipated. Offers a chrome look at an economical price screws not included. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. Screws are included with the 12" hinges (SKUs 814201 and 814202). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
  • Steel base material, nickel plated finish.
  • Screw holes measure 2 inches center-to-center.
  • Knuckle length is 1/2".
  • Best for indoor use and where only light use is anticipated.
  • Offers a chrome look at an economical price screws not included.
  • Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. Screws are included with the 12" hinges (SKUs 814201 and 814202).
  • IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING:
    • REGARDING OUR CUTTING SERVICE;
      • The first cut on each piece of hinge is free.
      • Each additional cut is $3.00 (limit 5 cuts per hinge).
      • We will ship the remaining parts of any hinge that has been cut.
      • Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material.
      • The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4").
      • Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order.
      • ACCURACY; we can only promise cutting accuracy to plus or minus 1/8".
    • REGARDING SHIPPING;
      • Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer.
      • You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 596354
Product Name Piano Hinge, Nickel Plated Steel With Holes
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-6048-L-CH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
BUTT HINGE - LSA-75 - LSA-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details