HardwareSource, Inc. 4 x 4 Perma-Door Spring Butt Hinge, 5/8 Radius 760307

Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Perma-Door Spring Butt Hinge, 5/8 Radius - 760307 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Perma-Door Spring Butt Hinge, 5/8 Radius
760307
4 x 4 Perma-Door Spring Butt Hinge, 5/8 Radius 760307
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door.
  • Made from steel base material.
  • Spring tension is easily adjustable.
  • Hinge is UL listed as a Grade 1 hinge for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760307
Product Name 4 x 4 Perma-Door Spring Butt Hinge, 5/8 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-229 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
TABLETOP PIANO HINGE - HG-MH1100BR - HG-MH1100BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details