HardwareSource, Inc. Lid Hinge, Steel 504001

Description
Chest lid hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend). Flat head screws are included. Steel base material. Finishes: Brass plated. Zinc plated.
Description
Chest lid hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend). Flat head screws are included. Steel base material. Finishes: Brass plated. Zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Lid Hinge, Steel - 504001 - HardwareSource, Inc.
San Diego, CA, USA
Lid Hinge, Steel
504001
Lid Hinge, Steel 504001
Chest lid hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend). Flat head screws are included. Steel base material. Finishes: Brass plated. Zinc plated.
  • Chest lid hinge is made from .080 gauge steel.
  • Made to use on 3/4" thick material.
  • Flat leaf measures 1-1/2" tall by 2".
  • Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend).
  • Flat head screws are included.
  • Steel base material.

Finishes:

  • Brass plated.
  • Zinc plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504001
Product Name Lid Hinge, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, White - E6-10-101-30 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details