HardwareSource, Inc. Large Inset Non-Bore Glass Hinge 658100

Description
Glass door hinge for inset doors. No boring of glass is required. Made from Type 304 stainless steel. For glass doors 5/32" to 5/16" thick and up to 51" tall and 17-3/4" wide. Screws are included. Hinge measures approximately 2-3/8" tall and 1-1/4" wide and 3/4" thick. For exact dimension click on link below. Finishes: Polished Stainless Steel
Description
Glass door hinge for inset doors. No boring of glass is required. Made from Type 304 stainless steel. For glass doors 5/32" to 5/16" thick and up to 51" tall and 17-3/4" wide. Screws are included. Hinge measures approximately 2-3/8" tall and 1-1/4" wide and 3/4" thick. For exact dimension click on link below. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Large Inset Non-Bore Glass Hinge - 658100 - HardwareSource, Inc.
San Diego, CA, USA
Large Inset Non-Bore Glass Hinge
658100
Large Inset Non-Bore Glass Hinge 658100
Glass door hinge for inset doors. No boring of glass is required. Made from Type 304 stainless steel. For glass doors 5/32" to 5/16" thick and up to 51" tall and 17-3/4" wide. Screws are included. Hinge measures approximately 2-3/8" tall and 1-1/4" wide and 3/4" thick. For exact dimension click on link below. Finishes: Polished Stainless Steel
  • Glass door hinge for inset doors. No boring of glass is required.
  • Made from Type 304 stainless steel.
  • For glass doors 5/32" to 5/16" thick and up to 51" tall and 17-3/4" wide.
  • Screws are included.
  • Hinge measures approximately 2-3/8" tall and 1-1/4" wide and 3/4" thick.
  • For exact dimension click on link below.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658100
Product Name Large Inset Non-Bore Glass Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 9.0 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-680R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CLEAN ROOM HINGE - HG-CV65NR - HG-CV65NR - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details