HardwareSource, Inc. Semi Concealed Hinge, 3/8" Inset, Self Closin.. 398672

Description
Semi Concealed Hinge, 3/8" Inset, Self Closing, Antique Copper Steel base material Self-closing, 3/8" inset hinge Plated finish Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper
Description
Semi Concealed Hinge, 3/8" Inset, Self Closing, Antique Copper Steel base material Self-closing, 3/8" inset hinge Plated finish Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper

Suppliers

Company
Product
Description
Supplier Links
Semi Concealed Hinge, 3/8
San Diego, CA, USA
Semi Concealed Hinge, 3/8" Inset, Self Closin..
398672
Semi Concealed Hinge, 3/8" Inset, Self Closin.. 398672
Semi Concealed Hinge, 3/8" Inset, Self Closing, Antique Copper Steel base material Self-closing, 3/8" inset hinge Plated finish Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper

Semi Concealed Hinge, 3/8" Inset, Self Closing, Antique Copper

  • Steel base material
  • Self-closing, 3/8" inset hinge
  • Plated finish
  • Wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Antique Copper
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398672
Product Name Semi Concealed Hinge, 3/8" Inset, Self Closin..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-25 - HG-PA231-25 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details