HardwareSource, Inc. Draw Pull Catch, Stainless, 6" 596496

Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures 6" tall by 1-1/2" wide. Catch can be locked with a padlock (padlock not included). Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Natural Stainless Steel
Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures 6" tall by 1-1/2" wide. Catch can be locked with a padlock (padlock not included). Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Natural Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Draw Pull Catch, Stainless, 6
San Diego, CA, USA
Draw Pull Catch, Stainless, 6"
596496
Draw Pull Catch, Stainless, 6" 596496
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures 6" tall by 1-1/2" wide. Catch can be locked with a padlock (padlock not included). Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Natural Stainless Steel
  • Draw-pull catch for chests, tool boxes, toy boxes, etc.
  • Made from stainless steel.
  • Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment).
  • Catch measures 6" tall by 1-1/2" wide.
  • Catch can be locked with a padlock (padlock not included).
  • Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Natural Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 596496
Product Name Draw Pull Catch, Stainless, 6"
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-501-50 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details