HardwareSource, Inc. Hasp, Stainless Steel 658073

Description
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel
Description
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Hasp, Stainless Steel - 658073 - HardwareSource, Inc.
San Diego, CA, USA
Hasp, Stainless Steel
658073
Hasp, Stainless Steel 658073
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel
  • Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc.
  • Made from Type 304 stainless steel.
  • Available in 4 sizes; Large, Medium, Small and Extra Small.
  • Stainless steel screws are included.
  • Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658073
Product Name Hasp, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-400-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
BUTT HINGE - 28300 - 28300 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 4
View Details