HardwareSource, Inc. Solid Brass Hinges with Ball Tip 406112

Description
These hinges are very high quality solid brass hinges (extruded brass). Hinges may be installed as either full surface hinges or full mortise hinges. If installed as full mortise hinges, screen door needs to be a minimum thickness of 3/4". Hole patterns vary according to size of hinge. Solid brass base material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze Satin Nickel
Description
These hinges are very high quality solid brass hinges (extruded brass). Hinges may be installed as either full surface hinges or full mortise hinges. If installed as full mortise hinges, screen door needs to be a minimum thickness of 3/4". Hole patterns vary according to size of hinge. Solid brass base material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Hinges with Ball Tip - 406112 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Hinges with Ball Tip
406112
Solid Brass Hinges with Ball Tip 406112
These hinges are very high quality solid brass hinges (extruded brass). Hinges may be installed as either full surface hinges or full mortise hinges. If installed as full mortise hinges, screen door needs to be a minimum thickness of 3/4". Hole patterns vary according to size of hinge. Solid brass base material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze Satin Nickel
  • These hinges are very high quality solid brass hinges (extruded brass).
  • Hinges may be installed as either full surface hinges or full mortise hinges. If installed as full mortise hinges, screen door needs to be a minimum thickness of 3/4".
  • Hole patterns vary according to size of hinge.
  • Solid brass base material.
  • Matching flat head screws are included.

Finishes:

  • Polished Brass
  • Dark Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 406112
Product Name Solid Brass Hinges with Ball Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-56 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - KHA-50C - KHA-50C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details