HardwareSource, Inc. Semi-Concealed Hinges, Variable-Overlay, Self.. 399816

Description
Semi-Concealed Hinges, Variable-Overlay, Self Closing self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate hinge is shown in all black finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: White w/Silver Pin ends White w/Brass Pin ends All Black All White Almond w/Silver Pin ends
Description
Semi-Concealed Hinges, Variable-Overlay, Self Closing self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate hinge is shown in all black finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: White w/Silver Pin ends White w/Brass Pin ends All Black All White Almond w/Silver Pin ends

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable-Overlay, Self.. - 399816 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable-Overlay, Self..
399816
Semi-Concealed Hinges, Variable-Overlay, Self.. 399816
Semi-Concealed Hinges, Variable-Overlay, Self Closing self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate hinge is shown in all black finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: White w/Silver Pin ends White w/Brass Pin ends All Black All White Almond w/Silver Pin ends

Semi-Concealed Hinges, Variable-Overlay, Self Closing

  • self closing hinge
  • steel base material
  • wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate
  • hinge is shown in all black finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • White w/Silver Pin ends
  • White w/Brass Pin ends
  • All Black
  • All White
  • Almond w/Silver Pin ends
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399816
Product Name Semi-Concealed Hinges, Variable-Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-1-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HINGE SPACER - J95-DP2 - J95-DP2 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Length 2.06 inch (52.39 mm)
Hole Type Round
Number of Holes 4
View Details