HardwareSource, Inc. European Special Profile Hinge 796803

Description
European hinge designed by Salice for doors with special profiles or for doors with special drilling requirements. Please see links below (Special Profiles Page 1 and Special Profiles Page 2) for examples of doors that can be used with this hinge. Maximum opening angle is 110 degrees. European hinges are a two part hinge. Please order two hinges and two mounting plates for an average height door. See links below (Special Profiles Page 1 and Special Profiles Page 2) for the SKU number of the mounting plate needed. Hinge fits into a 35mm (1-3/8") hole drilled in the back of the door. Uses #6 screws (not included). Order 2 screws for each hinge ordered and 2 screws for each mounting plate ordered. Screws are offered for purchase during checkout. Made from steel and nickel plated.
Description
European hinge designed by Salice for doors with special profiles or for doors with special drilling requirements. Please see links below (Special Profiles Page 1 and Special Profiles Page 2) for examples of doors that can be used with this hinge. Maximum opening angle is 110 degrees. European hinges are a two part hinge. Please order two hinges and two mounting plates for an average height door. See links below (Special Profiles Page 1 and Special Profiles Page 2) for the SKU number of the mounting plate needed. Hinge fits into a 35mm (1-3/8") hole drilled in the back of the door. Uses #6 screws (not included). Order 2 screws for each hinge ordered and 2 screws for each mounting plate ordered. Screws are offered for purchase during checkout. Made from steel and nickel plated.

Suppliers

Company
Product
Description
Supplier Links
European Special Profile Hinge - 796803 - HardwareSource, Inc.
San Diego, CA, USA
European Special Profile Hinge
796803
European Special Profile Hinge 796803
European hinge designed by Salice for doors with special profiles or for doors with special drilling requirements. Please see links below (Special Profiles Page 1 and Special Profiles Page 2) for examples of doors that can be used with this hinge. Maximum opening angle is 110 degrees. European hinges are a two part hinge. Please order two hinges and two mounting plates for an average height door. See links below (Special Profiles Page 1 and Special Profiles Page 2) for the SKU number of the mounting plate needed. Hinge fits into a 35mm (1-3/8") hole drilled in the back of the door. Uses #6 screws (not included). Order 2 screws for each hinge ordered and 2 screws for each mounting plate ordered. Screws are offered for purchase during checkout. Made from steel and nickel plated.
  • European hinge designed by Salice for doors with special profiles or for doors with special drilling requirements.
  • Please see links below (Special Profiles Page 1 and Special Profiles Page 2) for examples of doors that can be used with this hinge.
  • Maximum opening angle is 110 degrees.
  • European hinges are a two part hinge. Please order two hinges and two mounting plates for an average height door.
  • See links below (Special Profiles Page 1 and Special Profiles Page 2) for the SKU number of the mounting plate needed.
  • Hinge fits into a 35mm (1-3/8") hole drilled in the back of the door.
  • Uses #6 screws (not included). Order 2 screws for each hinge ordered and 2 screws for each mounting plate ordered. Screws are offered for purchase during checkout.
  • Made from steel and nickel plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796803
Product Name European Special Profile Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-6048-R-CH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
TORQUE HINGE - HG-TB45R - HG-TB45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details