HardwareSource, Inc. 3/8" Overlay Hinges, Self-Closing 399824

Description
partial wrap around (may be substituted for full wrap around) steel base material wood screws (#6 x 1/2" and #6 x 5/8 flat heads) are included self-closing PLEASE NOTE: The finish shown in the photo (Burnished Brass) is no longer available. Finishes: Satin Brass Antique English
Description
partial wrap around (may be substituted for full wrap around) steel base material wood screws (#6 x 1/2" and #6 x 5/8 flat heads) are included self-closing PLEASE NOTE: The finish shown in the photo (Burnished Brass) is no longer available. Finishes: Satin Brass Antique English

Suppliers

Company
Product
Description
Supplier Links
3/8
San Diego, CA, USA
3/8" Overlay Hinges, Self-Closing
399824
3/8" Overlay Hinges, Self-Closing 399824
partial wrap around (may be substituted for full wrap around) steel base material wood screws (#6 x 1/2" and #6 x 5/8 flat heads) are included self-closing PLEASE NOTE: The finish shown in the photo (Burnished Brass) is no longer available. Finishes: Satin Brass Antique English
  • partial wrap around (may be substituted for full wrap around)
  • steel base material
  • wood screws (#6 x 1/2" and #6 x 5/8 flat heads) are included
  • self-closing
  • PLEASE NOTE: The finish shown in the photo (Burnished Brass) is no longer available.

Finishes:

  • Satin Brass
  • Antique English
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399824
Product Name 3/8" Overlay Hinges, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details