HardwareSource, Inc. Black Iron Hinges, "H" Style, Flush-, 3", 4-1.. 778052

Description
Black Iron Hinges, "H" Style, Flush-, 3", 4-1/2" and 7" steel base material hammered black iron square head wood screws included Finishes: Black Iron
Description
Black Iron Hinges, "H" Style, Flush-, 3", 4-1/2" and 7" steel base material hammered black iron square head wood screws included Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Black Iron Hinges,
San Diego, CA, USA
Black Iron Hinges, "H" Style, Flush-, 3", 4-1..
778052
Black Iron Hinges, "H" Style, Flush-, 3", 4-1.. 778052
Black Iron Hinges, "H" Style, Flush-, 3", 4-1/2" and 7" steel base material hammered black iron square head wood screws included Finishes: Black Iron

Black Iron Hinges, "H" Style, Flush-, 3", 4-1/2" and 7"

  • steel base material
  • hammered black iron
  • square head wood screws included

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778052
Product Name Black Iron Hinges, "H" Style, Flush-, 3", 4-1..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-1-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 3535/SS - 3535/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5625 inch (14.29 mm)
Hole Type Round
View Details