HardwareSource, Inc. Shower Door Hinges, 135 Degree, Glass to Glass 755020

Description
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Used to mount a door to a fixed glass side panel that runs at a 135 degree angle to the door. Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2/1/8" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets, screws, allen wrench. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Brushed Nickel Oil Rubbed Bronze
Description
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Used to mount a door to a fixed glass side panel that runs at a 135 degree angle to the door. Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2/1/8" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets, screws, allen wrench. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Brushed Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Shower Door Hinges, 135 Degree, Glass to Glass - 755020 - HardwareSource, Inc.
San Diego, CA, USA
Shower Door Hinges, 135 Degree, Glass to Glass
755020
Shower Door Hinges, 135 Degree, Glass to Glass 755020
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Used to mount a door to a fixed glass side panel that runs at a 135 degree angle to the door. Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2/1/8" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets, screws, allen wrench. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Brushed Nickel Oil Rubbed Bronze
  • Used for standard glass to glass installation.
  • Solid brass drop forged construction.
  • Stainless steel reversible hinge pin.
  • Used to mount a door to a fixed glass side panel that runs at a 135 degree angle to the door.
  • Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop.
  • Springs are hardened stainless steel coil springs.
  • Fits tempered glass sizes from 3/8" to 1/2"
  • Each leaf measures 2/1/8" wide by 3-1/2" tall.
  • Hinge is designed to fit industry standard templates.
  • Comes complete with gaskets, screws, allen wrench.
  • PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed.

Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width.

Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width.

Finishes:

  • Brushed Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 755020
Product Name Shower Door Hinges, 135 Degree, Glass to Glass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric, Large Size, Acetal Copolymer, Natural, Black - E6-10-501-20 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
3 suppliers
Torque Hinge Cover - HG-TEC1 - HG-TEC1 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT, Resin
Material Finish Gray
View Details