HardwareSource, Inc. 3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed.. 408298

Description
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed Bronze This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful oil rubbed bronze finish and will never rust. Self-closing, 3/8 inch inset hinge Solid Brass base material Joint length (Length along the hinge pin) is 1-1/2" Matching oval head screws included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Oil Rubbed Bronze
Description
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed Bronze This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful oil rubbed bronze finish and will never rust. Self-closing, 3/8 inch inset hinge Solid Brass base material Joint length (Length along the hinge pin) is 1-1/2" Matching oval head screws included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed.. - 408298 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed..
408298
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed.. 408298
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed Bronze This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful oil rubbed bronze finish and will never rust. Self-closing, 3/8 inch inset hinge Solid Brass base material Joint length (Length along the hinge pin) is 1-1/2" Matching oval head screws included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Oil Rubbed Bronze

3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed Bronze

  • This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful oil rubbed bronze finish and will never rust.
  • Self-closing, 3/8 inch inset hinge
  • Solid Brass base material
  • Joint length (Length along the hinge pin) is 1-1/2"
  • Matching oval head screws included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408298
Product Name 3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-10-520-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
LIFT-OFF TORQUE HINGE - HG-KNT16R - HG-KNT16R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details