HardwareSource, Inc. 3" Butterfly Hinge, Solid Brass 504015

Description
Small ornamental box hinge. Hinge measures 1-11/16" wide by 3" long (open). Made from .040 gauge solid brass and comes with #5 x 5/8" flat head screws. Finishes: Polished Brass Antique Brass
Description
Small ornamental box hinge. Hinge measures 1-11/16" wide by 3" long (open). Made from .040 gauge solid brass and comes with #5 x 5/8" flat head screws. Finishes: Polished Brass Antique Brass

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Butterfly Hinge, Solid Brass
504015
3" Butterfly Hinge, Solid Brass 504015
Small ornamental box hinge. Hinge measures 1-11/16" wide by 3" long (open). Made from .040 gauge solid brass and comes with #5 x 5/8" flat head screws. Finishes: Polished Brass Antique Brass
  • Small ornamental box hinge.
  • Hinge measures 1-11/16" wide by 3" long (open).
  • Made from .040 gauge solid brass and comes with #5 x 5/8" flat head screws.

Finishes:

  • Polished Brass
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504015
Product Name 3" Butterfly Hinge, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-24-P - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TB45R - HG-TB45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details