HardwareSource, Inc. Plain Steel With Holes 596262

Description
Plain steel base material is an economical choice for piano hinge. For use where a strong hinge is needed and corrosion will not be a problem. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Natural finish, not plated. Stainless steel offers superior strength to other materials. A good choice for any use where corrosion can be a problem. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
Description
Plain steel base material is an economical choice for piano hinge. For use where a strong hinge is needed and corrosion will not be a problem. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Natural finish, not plated. Stainless steel offers superior strength to other materials. A good choice for any use where corrosion can be a problem. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.

Suppliers

Company
Product
Description
Supplier Links
Plain Steel With Holes - 596262 - HardwareSource, Inc.
San Diego, CA, USA
Plain Steel With Holes
596262
Plain Steel With Holes 596262
Plain steel base material is an economical choice for piano hinge. For use where a strong hinge is needed and corrosion will not be a problem. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Natural finish, not plated. Stainless steel offers superior strength to other materials. A good choice for any use where corrosion can be a problem. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
  • Plain steel base material is an economical choice for piano hinge.
  • For use where a strong hinge is needed and corrosion will not be a problem.
  • Screw holes measure 2 inches center to center. Knuckle length is 1/2".
  • Natural finish, not plated.
  • Stainless steel offers superior strength to other materials. A good choice for any use where corrosion can be a problem.
  • Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length.
  • IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING:
    • REGARDING OUR CUTTING SERVICE;
      • The first cut on each piece of hinge is free.
      • Each additional cut is $3.00 (limit 5 cuts per hinge).
      • We will ship the remaining parts of any hinge that has been cut.
      • Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material.
      • The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4").
      • Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order.
      • ACCURACY; we can only promise cutting accuracy to plus or minus 1/8".
    • REGARDING SHIPPING;
      • Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer.
      • You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 596262
Product Name Plain Steel With Holes
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF HINGE - HG-CV127/L - HG-CV127/L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Hole Type Round
Number of Holes 10
View Details