HardwareSource, Inc. Cabinet Knobs, Brushed Stainless Steel 6580176

Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Cabinet Knobs, Brushed Stainless Steel - 6580176 - HardwareSource, Inc.
San Diego, CA, USA
Cabinet Knobs, Brushed Stainless Steel
6580176
Cabinet Knobs, Brushed Stainless Steel 6580176
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
  • Cabinet knobs made from solid stainless steel with a brushed or satin finish.
  • Available in two sizes; small and large.
  • Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base.
  • Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base.
  • A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 6580176
Product Name Cabinet Knobs, Brushed Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4A-24-1 - bisco industries
Specs
Hinge Type Concealed
View Details
CLEAN ROOM HINGE - HG-CV65NL - HG-CV65NL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details