HardwareSource, Inc. Upright Pintle and Screw Eye 504862

Description
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Upright Pintle and Screw Eye - 504862 - HardwareSource, Inc.
San Diego, CA, USA
Upright Pintle and Screw Eye
504862
Upright Pintle and Screw Eye 504862
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8". The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate. Upright Pintle installs with lag screws or carriage bolts (not included). Made from steel base material. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate.
  • The "Upright" and the "Screw Eye" are ordered as separate components.
  • When ordering components make sure that the pintle sizes match. The pintle sizes available for these components are 1/2" and 5/8".
  • The weight ratings listed are for one hinge. For example if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated for a 200lb gate.
  • Upright Pintle installs with lag screws or carriage bolts (not included).
  • Made from steel base material.

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504862
Product Name Upright Pintle and Screw Eye
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-208-33 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
316 STAINLESS STEEL HINGE - 28500 - 28500 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details