HardwareSource, Inc. Grapevine Pull for Gates and Doors 708024

Description
Door and gate pull with grapevine styling. Features a vine like handle with a cluster of grapes at each end and a grape leaf at each end that acts as the mounting plates. Available in two sizes; medium and large. The large size measures 19" from tip to tip. The handle diameter is 1". Each grape leaf mounting plate is about 5" tall by 4" wide. The medium size measures 15.5" from tip to tip. The handle diameter is 3/4". Each grape leaf mounting plate is about 4" tall by 3-1/4" wide. Made from steel. Wood screws are included. Finishes: Flat Black
Description
Door and gate pull with grapevine styling. Features a vine like handle with a cluster of grapes at each end and a grape leaf at each end that acts as the mounting plates. Available in two sizes; medium and large. The large size measures 19" from tip to tip. The handle diameter is 1". Each grape leaf mounting plate is about 5" tall by 4" wide. The medium size measures 15.5" from tip to tip. The handle diameter is 3/4". Each grape leaf mounting plate is about 4" tall by 3-1/4" wide. Made from steel. Wood screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Grapevine Pull for Gates and Doors - 708024 - HardwareSource, Inc.
San Diego, CA, USA
Grapevine Pull for Gates and Doors
708024
Grapevine Pull for Gates and Doors 708024
Door and gate pull with grapevine styling. Features a vine like handle with a cluster of grapes at each end and a grape leaf at each end that acts as the mounting plates. Available in two sizes; medium and large. The large size measures 19" from tip to tip. The handle diameter is 1". Each grape leaf mounting plate is about 5" tall by 4" wide. The medium size measures 15.5" from tip to tip. The handle diameter is 3/4". Each grape leaf mounting plate is about 4" tall by 3-1/4" wide. Made from steel. Wood screws are included. Finishes: Flat Black
  • Door and gate pull with grapevine styling. Features a vine like handle with a cluster of grapes at each end and a grape leaf at each end that acts as the mounting plates.
  • Available in two sizes; medium and large.
  • The large size measures 19" from tip to tip. The handle diameter is 1". Each grape leaf mounting plate is about 5" tall by 4" wide.
  • The medium size measures 15.5" from tip to tip. The handle diameter is 3/4". Each grape leaf mounting plate is about 4" tall by 3-1/4" wide.
  • Made from steel.
  • Wood screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708024
Product Name Grapevine Pull for Gates and Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 8 inch (203 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-56 - bisco industries
Specs
Hinge Type Concealed
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, BLACK - HG-JHM14-S-20BL - HG-JHM14-S-20BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details