HardwareSource, Inc. Stainless Steel European Half Cranked Hinge 658884

Description
For doors with a 12mm to 14mm overlay (15/32" to 9/16") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environment. Half Cranked style for cabinets without a faceframe. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4") Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included Click on "Specification" link below for more info. PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel
Description
For doors with a 12mm to 14mm overlay (15/32" to 9/16") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environment. Half Cranked style for cabinets without a faceframe. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4") Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included Click on "Specification" link below for more info. PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel European Half Cranked Hinge - 658884 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel European Half Cranked Hinge
658884
Stainless Steel European Half Cranked Hinge 658884
For doors with a 12mm to 14mm overlay (15/32" to 9/16") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environment. Half Cranked style for cabinets without a faceframe. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4") Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included Click on "Specification" link below for more info. PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel
  • For doors with a 12mm to 14mm overlay (15/32" to 9/16")
  • Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environment.
  • Half Cranked style for cabinets without a faceframe.
  • 100 degree opening
  • For door thickness of 15 to 20mm (19/32" to 3/4")
  • Fits in a 35mm diameter cup, 11mm bore depth
  • Self closing
  • Stainless steel screws are included
  • Click on "Specification" link below for more info.
  • PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order.

Finishes:

  • Stainless steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658884
Product Name Stainless Steel European Half Cranked Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Black - AH-2E-2012A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CONCEALED TORQUE HINGE - HG-TUWA15 - HG-TUWA15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details