HardwareSource, Inc. Variable Overlay Pivot Hinge 732022

Description
Variable overlay hinge for cabinet doors. Made for 3/4" thick doors. Hinge may be surface mounted or may be mortised into the surface (see install info link below). This hinge is an exact duplicate of BP1242-2G Amerock hinge that was recently discontinued by Amerock. The Amerock BP1242-2G was made in a zinc finish. Our hinge is a satin nickel finish. The hinge is sold by the set. A set includes a top hinge and a bottom hinge as shown in the photo. The horizontal leaf of this hinge attaches to the back of the door. The vertical leaf attaches to the front or face of the cabinet. Wood screws are included. Please note that we are currently out of this pivot. We do not expect them back in stock until the end of February 2012. If you place an order for this item, we will hold your order and ship it as soon as they are available. PLEASE NOTE: this hinge is currently in limited supply. We reserve the right to limit purchase quantities.
Description
Variable overlay hinge for cabinet doors. Made for 3/4" thick doors. Hinge may be surface mounted or may be mortised into the surface (see install info link below). This hinge is an exact duplicate of BP1242-2G Amerock hinge that was recently discontinued by Amerock. The Amerock BP1242-2G was made in a zinc finish. Our hinge is a satin nickel finish. The hinge is sold by the set. A set includes a top hinge and a bottom hinge as shown in the photo. The horizontal leaf of this hinge attaches to the back of the door. The vertical leaf attaches to the front or face of the cabinet. Wood screws are included. Please note that we are currently out of this pivot. We do not expect them back in stock until the end of February 2012. If you place an order for this item, we will hold your order and ship it as soon as they are available. PLEASE NOTE: this hinge is currently in limited supply. We reserve the right to limit purchase quantities.

Suppliers

Company
Product
Description
Supplier Links
Variable Overlay Pivot Hinge - 732022 - HardwareSource, Inc.
San Diego, CA, USA
Variable Overlay Pivot Hinge
732022
Variable Overlay Pivot Hinge 732022
Variable overlay hinge for cabinet doors. Made for 3/4" thick doors. Hinge may be surface mounted or may be mortised into the surface (see install info link below). This hinge is an exact duplicate of BP1242-2G Amerock hinge that was recently discontinued by Amerock. The Amerock BP1242-2G was made in a zinc finish. Our hinge is a satin nickel finish. The hinge is sold by the set. A set includes a top hinge and a bottom hinge as shown in the photo. The horizontal leaf of this hinge attaches to the back of the door. The vertical leaf attaches to the front or face of the cabinet. Wood screws are included. Please note that we are currently out of this pivot. We do not expect them back in stock until the end of February 2012. If you place an order for this item, we will hold your order and ship it as soon as they are available. PLEASE NOTE: this hinge is currently in limited supply. We reserve the right to limit purchase quantities.
  • Variable overlay hinge for cabinet doors.
  • Made for 3/4" thick doors.
  • Hinge may be surface mounted or may be mortised into the surface (see install info link below).
  • This hinge is an exact duplicate of BP1242-2G Amerock hinge that was recently discontinued by Amerock.
  • The Amerock BP1242-2G was made in a zinc finish. Our hinge is a satin nickel finish.
  • The hinge is sold by the set. A set includes a top hinge and a bottom hinge as shown in the photo.
  • The horizontal leaf of this hinge attaches to the back of the door. The vertical leaf attaches to the front or face of the cabinet.
  • Wood screws are included.

Please note that we are currently out of this pivot. We do not expect them back in stock until the end of February 2012. If you place an order for this item, we will hold your order and ship it as soon as they are available.

PLEASE NOTE: this hinge is currently in limited supply. We reserve the right to limit purchase quantities.

Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 732022
Product Name Variable Overlay Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-128-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP07 - HG-ITHP07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details