HardwareSource, Inc. Thumb Latch, Double Sided Heart Style, 11 Inch 778154

Description
Thumb latch works with all types of gates (both right handed and left handed and in-swinging and out-swinging). Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and projects 2-3/8". Comes with a mortise strike (similiar to a door lock) Strike is shown on bottom part of photo. Fits door thickness of 1-3/8" to 1-3/4". Matches our heart shaped strap hinges and dummy straps. Both front side handle and back side handle are identical. If you have double doors and need a non-working dummy to match this handle, our SKU 778155 is an exact match. It is offered for purchase during checkout. Finishes: Black Iron
Description
Thumb latch works with all types of gates (both right handed and left handed and in-swinging and out-swinging). Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and projects 2-3/8". Comes with a mortise strike (similiar to a door lock) Strike is shown on bottom part of photo. Fits door thickness of 1-3/8" to 1-3/4". Matches our heart shaped strap hinges and dummy straps. Both front side handle and back side handle are identical. If you have double doors and need a non-working dummy to match this handle, our SKU 778155 is an exact match. It is offered for purchase during checkout. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Thumb Latch, Double Sided Heart Style, 11 Inch - 778154 - HardwareSource, Inc.
San Diego, CA, USA
Thumb Latch, Double Sided Heart Style, 11 Inch
778154
Thumb Latch, Double Sided Heart Style, 11 Inch 778154
Thumb latch works with all types of gates (both right handed and left handed and in-swinging and out-swinging). Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and projects 2-3/8". Comes with a mortise strike (similiar to a door lock) Strike is shown on bottom part of photo. Fits door thickness of 1-3/8" to 1-3/4". Matches our heart shaped strap hinges and dummy straps. Both front side handle and back side handle are identical. If you have double doors and need a non-working dummy to match this handle, our SKU 778155 is an exact match. It is offered for purchase during checkout. Finishes: Black Iron
  • Thumb latch works with all types of gates (both right handed and left handed and in-swinging and out-swinging).
  • Made of forged iron.
  • Size is 11" tall, approximately 3-3/8" wide and projects 2-3/8".
  • Comes with a mortise strike (similiar to a door lock) Strike is shown on bottom part of photo.
  • Fits door thickness of 1-3/8" to 1-3/4".
  • Matches our heart shaped strap hinges and dummy straps.
  • Both front side handle and back side handle are identical.
  • If you have double doors and need a non-working dummy to match this handle, our SKU 778155 is an exact match. It is offered for purchase during checkout.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778154
Product Name Thumb Latch, Double Sided Heart Style, 11 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100 - FHS-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details