HardwareSource, Inc. Shutter Hinge, New York Style, 2-1/4" Offset 778172

Description
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1'. Pintle plate is 3-1/8" by 1-1/8". 2-1/4" Offset for Brick Construction "Throw" dimension is 4-1/2". Click on link below for throw diagram. Loose joint hinges permit easy hanging and removal of shutters. Made from steel base material. This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Matching wood screws are included. Finishes: Black
Description
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1'. Pintle plate is 3-1/8" by 1-1/8". 2-1/4" Offset for Brick Construction "Throw" dimension is 4-1/2". Click on link below for throw diagram. Loose joint hinges permit easy hanging and removal of shutters. Made from steel base material. This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Matching wood screws are included. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, New York Style, 2-1/4
San Diego, CA, USA
Shutter Hinge, New York Style, 2-1/4" Offset
778172
Shutter Hinge, New York Style, 2-1/4" Offset 778172
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1'. Pintle plate is 3-1/8" by 1-1/8". 2-1/4" Offset for Brick Construction "Throw" dimension is 4-1/2". Click on link below for throw diagram. Loose joint hinges permit easy hanging and removal of shutters. Made from steel base material. This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Matching wood screws are included. Finishes: Black
  • This hinge is for shutters hung flush with the casing (full inset)
  • Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1'. Pintle plate is 3-1/8" by 1-1/8".
  • 2-1/4" Offset for Brick Construction
  • "Throw" dimension is 4-1/2". Click on link below for throw diagram.
  • Loose joint hinges permit easy hanging and removal of shutters.
  • Made from steel base material.
  • This product is sold by the set. A set is 4 hinges, enough to do 2 shutters.
  • Matching wood screws are included.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778172
Product Name Shutter Hinge, New York Style, 2-1/4" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
GLASS DOOR HINGE W/ CATCH - GH-456C/GA - GH-456C/GA - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Hinges - 9174535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details