HardwareSource, Inc. Builders Grade Hinge, Oil Rubbed Bronze, Stee.. 805414

Description
Builders Grade Hinge, Oil Rubbed Bronze, Steeple Tip Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Oil Rubbed Bronze
Description
Builders Grade Hinge, Oil Rubbed Bronze, Steeple Tip Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Builders Grade Hinge, Oil Rubbed Bronze, Stee.. - 805414 - HardwareSource, Inc.
San Diego, CA, USA
Builders Grade Hinge, Oil Rubbed Bronze, Stee..
805414
Builders Grade Hinge, Oil Rubbed Bronze, Stee.. 805414
Builders Grade Hinge, Oil Rubbed Bronze, Steeple Tip Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Oil Rubbed Bronze

Builders Grade Hinge, Oil Rubbed Bronze, Steeple Tip

  • Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip.
  • Some assembly by the customer is required.
  • The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer.
  • The new hinge pin is inserted in the hinge and the tips are screwed on by hand.
  • Steel base material.
  • Matching screws are included.
  • The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge.

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805414
Product Name Builders Grade Hinge, Oil Rubbed Bronze, Stee..
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Concealed Hinges - C6-6 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details