HardwareSource, Inc. Small Ring Pull for Gates 708026

Description
Small drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is approximately 3". It is made out of 1/2" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
Description
Small drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is approximately 3". It is made out of 1/2" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Small Ring Pull for Gates - 708026 - HardwareSource, Inc.
San Diego, CA, USA
Small Ring Pull for Gates
708026
Small Ring Pull for Gates 708026
Small drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is approximately 3". It is made out of 1/2" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
  • Small drop ring pull for gates or doors.
  • Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below).
  • Diameter of ring is approximately 3". It is made out of 1/2" diameter material.
  • Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to.
  • Made of steel base material.
  • Wood screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708026
Product Name Small Ring Pull for Gates
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
BUTT HINGE - KHA-25C - KHA-25C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 1241907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details