HardwareSource, Inc. Blum Half Cranked Thick Door Hinge 652364

Description
For "twin overlay" or "back-to-back" doors on "frameless" cabinets. This hinge may also be used for "face frame" cabinets where a small overlay is used (4.5mm to 8.5mm). For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). 95 degree opening angle. Self-closing feature. Half-cranked style hinge. The mounting plate for this hinge is sold separately. Order SKU # 652296 (0mm plate) for use on "twin overlay" doors. Mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates. If this hinge is used for a "face frame" cabinet use our SKU# 652304 mounting plate. This mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates. PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, please order them separately. Order SKU #652360. Screws are offered for purchase during checkout. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268233). It is offered for purchase during checkout. Finishes: Nickel Plated
Description
For "twin overlay" or "back-to-back" doors on "frameless" cabinets. This hinge may also be used for "face frame" cabinets where a small overlay is used (4.5mm to 8.5mm). For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). 95 degree opening angle. Self-closing feature. Half-cranked style hinge. The mounting plate for this hinge is sold separately. Order SKU # 652296 (0mm plate) for use on "twin overlay" doors. Mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates. If this hinge is used for a "face frame" cabinet use our SKU# 652304 mounting plate. This mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates. PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, please order them separately. Order SKU #652360. Screws are offered for purchase during checkout. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268233). It is offered for purchase during checkout. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Blum Half Cranked Thick Door Hinge - 652364 - HardwareSource, Inc.
San Diego, CA, USA
Blum Half Cranked Thick Door Hinge
652364
Blum Half Cranked Thick Door Hinge 652364
For "twin overlay" or "back-to-back" doors on "frameless" cabinets. This hinge may also be used for "face frame" cabinets where a small overlay is used (4.5mm to 8.5mm). For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). 95 degree opening angle. Self-closing feature. Half-cranked style hinge. The mounting plate for this hinge is sold separately. Order SKU # 652296 (0mm plate) for use on "twin overlay" doors. Mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates. If this hinge is used for a "face frame" cabinet use our SKU# 652304 mounting plate. This mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates. PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, please order them separately. Order SKU #652360. Screws are offered for purchase during checkout. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268233). It is offered for purchase during checkout. Finishes: Nickel Plated
  • For "twin overlay" or "back-to-back" doors on "frameless" cabinets. This hinge may also be used for "face frame" cabinets where a small overlay is used (4.5mm to 8.5mm).
  • For door thicknesses from 19mm (3/4") to 30mm (1-1/8").
  • 95 degree opening angle.
  • Self-closing feature.
  • Half-cranked style hinge.
  • The mounting plate for this hinge is sold separately. Order SKU # 652296 (0mm plate) for use on "twin overlay" doors. Mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates.
  • If this hinge is used for a "face frame" cabinet use our SKU# 652304 mounting plate. This mounting plate is offered for purchase during checkout. Click on link below for more information about mounting plates.
  • PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, please order them separately. Order SKU #652360. Screws are offered for purchase during checkout.

If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268233). It is offered for purchase during checkout.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652364
Product Name Blum Half Cranked Thick Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, Free-Swinging, Aluminum Alloy, Silver - AH-2E-2000A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-14T85 - 360-C26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details