HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Self.. 399028

Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing - Self closing hinge. Steel base material. Frame leaf has elongated holes which allow for easy adjustment of hinge during installation. Flat head wood screws (#6 x 5/8") are included. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 1-13/16". The minimum amount of space needed on cabinet face frame to install this hinge is 7/8". Finishes: Burnished Brass
Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing - Self closing hinge. Steel base material. Frame leaf has elongated holes which allow for easy adjustment of hinge during installation. Flat head wood screws (#6 x 5/8") are included. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 1-13/16". The minimum amount of space needed on cabinet face frame to install this hinge is 7/8". Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Self.. - 399028 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Self..
399028
Semi-Concealed Hinges, Variable Overlay, Self.. 399028
Semi-Concealed Hinges, Variable Overlay, Self-Closing - Self closing hinge. Steel base material. Frame leaf has elongated holes which allow for easy adjustment of hinge during installation. Flat head wood screws (#6 x 5/8") are included. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 1-13/16". The minimum amount of space needed on cabinet face frame to install this hinge is 7/8". Finishes: Burnished Brass

Semi-Concealed Hinges, Variable Overlay, Self-Closing -

  • Self closing hinge.
  • Steel base material.
  • Frame leaf has elongated holes which allow for easy adjustment of hinge during installation.
  • Flat head wood screws (#6 x 5/8") are included.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 1-13/16".
  • The minimum amount of space needed on cabinet face frame to install this hinge is 7/8".

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399028
Product Name Semi-Concealed Hinges, Variable Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Sy mmetric, Forward Torque 1.4 N⋅m, Reverse Torque 1.4 N⋅m, Aluminum Alloy, Natural - E6-10E-212-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
INSERT TORQUE HINGE - HG-TI10-2 - HG-TI10-2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; Polyacetal, 303 Stainless Steel, 304 Stainless Steel
Material Finish Black, Plain
View Details