HardwareSource, Inc. Solid Brass Spring Hinge 408290

Description
Exposed phosphorous bronze spring and ball tips provide a unique decorative appearance hinge leaves are cast brass overall size is 3" x 2-1/2" Finishes: Polished Brass
Description
Exposed phosphorous bronze spring and ball tips provide a unique decorative appearance hinge leaves are cast brass overall size is 3" x 2-1/2" Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Spring Hinge - 408290 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Spring Hinge
408290
Solid Brass Spring Hinge 408290
Exposed phosphorous bronze spring and ball tips provide a unique decorative appearance hinge leaves are cast brass overall size is 3" x 2-1/2" Finishes: Polished Brass
  • Exposed phosphorous bronze spring and ball tips provide a unique decorative appearance
  • hinge leaves are cast brass
  • overall size is 3" x 2-1/2"

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408290
Product Name Solid Brass Spring Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40L - HG-TBS40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details