HardwareSource, Inc. 2" x 3" Desk Hinge, Solid Brass 726436

Description
High quality American made hinge Hinge measures 2" high (hinge pin length) by 3" wide by 1/8" thick Solid Brass base material Matching flat head wood screws are included Finishes: Antique Brass
Description
High quality American made hinge Hinge measures 2" high (hinge pin length) by 3" wide by 1/8" thick Solid Brass base material Matching flat head wood screws are included Finishes: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
2
San Diego, CA, USA
2" x 3" Desk Hinge, Solid Brass
726436
2" x 3" Desk Hinge, Solid Brass 726436
High quality American made hinge Hinge measures 2" high (hinge pin length) by 3" wide by 1/8" thick Solid Brass base material Matching flat head wood screws are included Finishes: Antique Brass
  • High quality American made hinge
  • Hinge measures 2" high (hinge pin length) by 3" wide by 1/8" thick
  • Solid Brass base material
  • Matching flat head wood screws are included

Finishes:

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 726436
Product Name 2" x 3" Desk Hinge, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Detent Hinge Hole Cover - C6-602 - Southco
Specs
Hinge Type Exposed Mount
View Details
2 suppliers
BALANCE ADJUSTABLE LIFT ASSIST HINGE OUTSIDE MOUNT - HG-PA300-15 - HG-PA300-15 - Sugatsune America, Inc.
Specs
Length 11 inch (279 mm)
Hole Type Round
Number of Holes 12
View Details