HardwareSource, Inc. 3/4" Double Wrap Around Hinges- 399874

Description
For full inset doors where door and face frame are 3/4" in thickness. Hinge leaf wraps around the back of the door and the back of the face frame for extra attachment strength "No-mortise" type hinge does not require mortising the door or frame. These hinges work well for entertainment center doors with "articulated" doors. Door gap as small as 1/16" because of no-mortise style. Hinge is 2-1/4" tall. From tip to tip it is 2-3/4". Non-self closing. Base material is steel. Screw holes are slotted for easy vertical and horizontal adjustment. Screws are included. Finishes: Satin nickel Dark Antique English Antique English Wrought Iron Polished Brass Oil Rubbed Bronze
Description
For full inset doors where door and face frame are 3/4" in thickness. Hinge leaf wraps around the back of the door and the back of the face frame for extra attachment strength "No-mortise" type hinge does not require mortising the door or frame. These hinges work well for entertainment center doors with "articulated" doors. Door gap as small as 1/16" because of no-mortise style. Hinge is 2-1/4" tall. From tip to tip it is 2-3/4". Non-self closing. Base material is steel. Screw holes are slotted for easy vertical and horizontal adjustment. Screws are included. Finishes: Satin nickel Dark Antique English Antique English Wrought Iron Polished Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3/4
San Diego, CA, USA
3/4" Double Wrap Around Hinges-
399874
3/4" Double Wrap Around Hinges- 399874
For full inset doors where door and face frame are 3/4" in thickness. Hinge leaf wraps around the back of the door and the back of the face frame for extra attachment strength "No-mortise" type hinge does not require mortising the door or frame. These hinges work well for entertainment center doors with "articulated" doors. Door gap as small as 1/16" because of no-mortise style. Hinge is 2-1/4" tall. From tip to tip it is 2-3/4". Non-self closing. Base material is steel. Screw holes are slotted for easy vertical and horizontal adjustment. Screws are included. Finishes: Satin nickel Dark Antique English Antique English Wrought Iron Polished Brass Oil Rubbed Bronze
  • For full inset doors where door and face frame are 3/4" in thickness.
  • Hinge leaf wraps around the back of the door and the back of the face frame for extra attachment strength
  • "No-mortise" type hinge does not require mortising the door or frame.
  • These hinges work well for entertainment center doors with "articulated" doors.
  • Door gap as small as 1/16" because of no-mortise style.
  • Hinge is 2-1/4" tall. From tip to tip it is 2-3/4".
  • Non-self closing.
  • Base material is steel.
  • Screw holes are slotted for easy vertical and horizontal adjustment.
  • Screws are included.

Finishes:

  • Satin nickel
  • Dark Antique English
  • Antique English
  • Wrought Iron
  • Polished Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399874
Product Name 3/4" Double Wrap Around Hinges-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-300-112 - bisco industries
Specs
Hinge Type Concealed
View Details
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-L - GH-G02SH-BL-L - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details