HardwareSource, Inc. Large Ring Pull for Gates 708032

Description
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
Description
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Large Ring Pull for Gates - 708032 - HardwareSource, Inc.
San Diego, CA, USA
Large Ring Pull for Gates
708032
Large Ring Pull for Gates 708032
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
  • Large drop ring pull for gates or doors.
  • Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below).
  • Diameter of ring is 5-1/4". It is made out of 5/8" diameter material.
  • Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to.
  • Made of steel base material.
  • Wood screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708032
Product Name Large Ring Pull for Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-25 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details