HardwareSource, Inc. Blum 18mm Mounting Plate 701118

Description
Blum 18mm mounting plate is used for inset doors on a frameless cabinet. Part of Blum's "Clip Top" hinge system, mounting plate snaps onto the hinge. Plate measures 1-1/16" in height. This plate allows you to install an inset door using Blum straight arm hinges (107, 120, 95 or 170 degree). This installation is not a typical installation for an inset door but it can be done when Blum full-crank or half-crank are not available. Uses #7 screws (three each) or system screws. Not included but offered for purchase during checkout.
Description
Blum 18mm mounting plate is used for inset doors on a frameless cabinet. Part of Blum's "Clip Top" hinge system, mounting plate snaps onto the hinge. Plate measures 1-1/16" in height. This plate allows you to install an inset door using Blum straight arm hinges (107, 120, 95 or 170 degree). This installation is not a typical installation for an inset door but it can be done when Blum full-crank or half-crank are not available. Uses #7 screws (three each) or system screws. Not included but offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Blum 18mm Mounting Plate - 701118 - HardwareSource, Inc.
San Diego, CA, USA
Blum 18mm Mounting Plate
701118
Blum 18mm Mounting Plate 701118
Blum 18mm mounting plate is used for inset doors on a frameless cabinet. Part of Blum's "Clip Top" hinge system, mounting plate snaps onto the hinge. Plate measures 1-1/16" in height. This plate allows you to install an inset door using Blum straight arm hinges (107, 120, 95 or 170 degree). This installation is not a typical installation for an inset door but it can be done when Blum full-crank or half-crank are not available. Uses #7 screws (three each) or system screws. Not included but offered for purchase during checkout.
  • Blum 18mm mounting plate is used for inset doors on a frameless cabinet.
  • Part of Blum's "Clip Top" hinge system, mounting plate snaps onto the hinge.
  • Plate measures 1-1/16" in height.
  • This plate allows you to install an inset door using Blum straight arm hinges (107, 120, 95 or 170 degree).
  • This installation is not a typical installation for an inset door but it can be done when Blum full-crank or half-crank are not available.
  • Uses #7 screws (three each) or system screws. Not included but offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 701118
Product Name Blum 18mm Mounting Plate
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-103-01-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR OPENING DIRECTION - HG-JHW16S-50G - HG-JHW16S-50G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details