HardwareSource, Inc. 1-3/4" Stainless Steel Quick Release Hinge 658037

Description
"Quick Release" hinge features a hinge pin release mechanism that allows door or lid to be easily removed. Hinge pin is spring loaded to keep the door or lid safely locked on to the cabinet or box. To remove the door or lid, the hinge pin may be retracted by pushing the knurled knob down and pivoting it into the unlocked position. Hinge is designed to be surface mounted. Hinge measures approximately 1-3/4" tall and 2" wide in the open position. Made from solid stainless steel. Uses #6 pan head screws (4 screws per hinge), not included, but offered for purchase during checkout. PLEASE NOTE: These hinges are handed (Right Hand or Left Hand). Make sure to order one Right Hand AND one Left Hand hinge for each door or lid you are hanging. The image shown to the left is a "Right Hand" model. Finishes: Satin Stainless Steel
Description
"Quick Release" hinge features a hinge pin release mechanism that allows door or lid to be easily removed. Hinge pin is spring loaded to keep the door or lid safely locked on to the cabinet or box. To remove the door or lid, the hinge pin may be retracted by pushing the knurled knob down and pivoting it into the unlocked position. Hinge is designed to be surface mounted. Hinge measures approximately 1-3/4" tall and 2" wide in the open position. Made from solid stainless steel. Uses #6 pan head screws (4 screws per hinge), not included, but offered for purchase during checkout. PLEASE NOTE: These hinges are handed (Right Hand or Left Hand). Make sure to order one Right Hand AND one Left Hand hinge for each door or lid you are hanging. The image shown to the left is a "Right Hand" model. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
1-3/4
San Diego, CA, USA
1-3/4" Stainless Steel Quick Release Hinge
658037
1-3/4" Stainless Steel Quick Release Hinge 658037
"Quick Release" hinge features a hinge pin release mechanism that allows door or lid to be easily removed. Hinge pin is spring loaded to keep the door or lid safely locked on to the cabinet or box. To remove the door or lid, the hinge pin may be retracted by pushing the knurled knob down and pivoting it into the unlocked position. Hinge is designed to be surface mounted. Hinge measures approximately 1-3/4" tall and 2" wide in the open position. Made from solid stainless steel. Uses #6 pan head screws (4 screws per hinge), not included, but offered for purchase during checkout. PLEASE NOTE: These hinges are handed (Right Hand or Left Hand). Make sure to order one Right Hand AND one Left Hand hinge for each door or lid you are hanging. The image shown to the left is a "Right Hand" model. Finishes: Satin Stainless Steel
  • "Quick Release" hinge features a hinge pin release mechanism that allows door or lid to be easily removed.
  • Hinge pin is spring loaded to keep the door or lid safely locked on to the cabinet or box.
  • To remove the door or lid, the hinge pin may be retracted by pushing the knurled knob down and pivoting it into the unlocked position.
  • Hinge is designed to be surface mounted.
  • Hinge measures approximately 1-3/4" tall and 2" wide in the open position.
  • Made from solid stainless steel.
  • Uses #6 pan head screws (4 screws per hinge), not included, but offered for purchase during checkout.
  • PLEASE NOTE: These hinges are handed (Right Hand or Left Hand). Make sure to order one Right Hand AND one Left Hand hinge for each door or lid you are hanging. The image shown to the left is a "Right Hand" model.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658037
Product Name 1-3/4" Stainless Steel Quick Release Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
BLACK GLASS DOOR HINGE - GH-34/0/BL-P - GH-34/0/BL-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details