HardwareSource, Inc. 1/2" Overlay Hinge, Self-Closing, Burnished Brass 814018

Description
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws are included. Hinges are self-closing. Hinge measures 2-3/4" high. Finishes: Burnished Brass
Description
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws are included. Hinges are self-closing. Hinge measures 2-3/4" high. Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
1/2
San Diego, CA, USA
1/2" Overlay Hinge, Self-Closing, Burnished Brass
814018
1/2" Overlay Hinge, Self-Closing, Burnished Brass 814018
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws are included. Hinges are self-closing. Hinge measures 2-3/4" high. Finishes: Burnished Brass
  • Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them.
  • Made from steel base material.
  • Wood screws are included.
  • Hinges are self-closing.
  • Hinge measures 2-3/4" high.

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814018
Product Name 1/2" Overlay Hinge, Self-Closing, Burnished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-320-10 - bisco industries
Specs
Hinge Type Concealed
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95AF-L - HG-MA95AF-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details