HardwareSource, Inc. Gate Bolt, Stainless Steel 658859

Description
Stainless steel bolt is very high quality and secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Available in three sizes; Large measures 5-1/4" by 2-3/4". Small measures 4" by 2-1/4". Mini measures 2-3/4" by 1-1/2". Two different strike plates are included. The strike can either be surface mounted or edge mounted. Includes stainless steel screws. Bolt can be locked in either the open position or the closed position with a padlock. The bolt on the "small" size is .350" in diameter. The bolt on the "large" size is .475" in diameter. The bolt on the "mini" size is .250". Finishes: Stainless Steel
Description
Stainless steel bolt is very high quality and secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Available in three sizes; Large measures 5-1/4" by 2-3/4". Small measures 4" by 2-1/4". Mini measures 2-3/4" by 1-1/2". Two different strike plates are included. The strike can either be surface mounted or edge mounted. Includes stainless steel screws. Bolt can be locked in either the open position or the closed position with a padlock. The bolt on the "small" size is .350" in diameter. The bolt on the "large" size is .475" in diameter. The bolt on the "mini" size is .250". Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Gate Bolt, Stainless Steel - 658859 - HardwareSource, Inc.
San Diego, CA, USA
Gate Bolt, Stainless Steel
658859
Gate Bolt, Stainless Steel 658859
Stainless steel bolt is very high quality and secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Available in three sizes; Large measures 5-1/4" by 2-3/4". Small measures 4" by 2-1/4". Mini measures 2-3/4" by 1-1/2". Two different strike plates are included. The strike can either be surface mounted or edge mounted. Includes stainless steel screws. Bolt can be locked in either the open position or the closed position with a padlock. The bolt on the "small" size is .350" in diameter. The bolt on the "large" size is .475" in diameter. The bolt on the "mini" size is .250". Finishes: Stainless Steel
  • Stainless steel bolt is very high quality and secures gates and garage doors.
  • Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • Available in three sizes; Large measures 5-1/4" by 2-3/4". Small measures 4" by 2-1/4". Mini measures 2-3/4" by 1-1/2".
  • Two different strike plates are included. The strike can either be surface mounted or edge mounted.
  • Includes stainless steel screws.
  • Bolt can be locked in either the open position or the closed position with a padlock.
  • The bolt on the "small" size is .350" in diameter. The bolt on the "large" size is .475" in diameter. The bolt on the "mini" size is .250".

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658859
Product Name Gate Bolt, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Detent Hinge Sub-Assembly - C6-253 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
SELF-OPEN DAMPER HINGE - HG-JHS11-2BL - HG-JHS11-2BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details