HardwareSource, Inc. Blum 170 Degree Clip Top Hinge, Half-Cranked .. 652299

Description
Blum 170 Degree Clip Top Hinge, Half-Cranked Style Hinge allows door to open 170 degrees. Self-closing type hinge. Mounts with screws(sold separately and offered for purchase during checkout, order our SKU# 652360). This hinge is the "half-cranked" style for twin overlay (also known as back-to-back doors)on frameless cabinets and inset doors on frameless cabinets. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). For installation information and mounting plate selection click on link below. An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout. For hinge definitions see our "Hinge Glossary" in the HINGE INFORMATION section. Finishes: Nickel plated
Description
Blum 170 Degree Clip Top Hinge, Half-Cranked Style Hinge allows door to open 170 degrees. Self-closing type hinge. Mounts with screws(sold separately and offered for purchase during checkout, order our SKU# 652360). This hinge is the "half-cranked" style for twin overlay (also known as back-to-back doors)on frameless cabinets and inset doors on frameless cabinets. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). For installation information and mounting plate selection click on link below. An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout. For hinge definitions see our "Hinge Glossary" in the HINGE INFORMATION section. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Blum 170 Degree Clip Top Hinge, Half-Cranked .. - 652299 - HardwareSource, Inc.
San Diego, CA, USA
Blum 170 Degree Clip Top Hinge, Half-Cranked ..
652299
Blum 170 Degree Clip Top Hinge, Half-Cranked .. 652299
Blum 170 Degree Clip Top Hinge, Half-Cranked Style Hinge allows door to open 170 degrees. Self-closing type hinge. Mounts with screws(sold separately and offered for purchase during checkout, order our SKU# 652360). This hinge is the "half-cranked" style for twin overlay (also known as back-to-back doors)on frameless cabinets and inset doors on frameless cabinets. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). For installation information and mounting plate selection click on link below. An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout. For hinge definitions see our "Hinge Glossary" in the HINGE INFORMATION section. Finishes: Nickel plated

Blum 170 Degree Clip Top Hinge, Half-Cranked Style

  • Hinge allows door to open 170 degrees.
  • Self-closing type hinge. Mounts with screws(sold separately and offered for purchase during checkout, order our SKU# 652360).
  • This hinge is the "half-cranked" style for twin overlay (also known as back-to-back doors)on frameless cabinets and inset doors on frameless cabinets.
  • Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout).
  • For installation information and mounting plate selection click on link below.
  • An option that is available for this product is a 130 Degree Restriction Clip (our SKU 652033). This clip easily installs on the arm of the hinge and reduces the maximum opening angle of the hinge to 130 degrees. This is a valuable option for a door that opens too wide and is hitting something at the end of its swing path. This restriction clip is offered for purchase during checkout.
  • For hinge definitions see our "Hinge Glossary" in the HINGE INFORMATION section.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652299
Product Name Blum 170 Degree Clip Top Hinge, Half-Cranked ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80CR - HG-JHM20T-80CR - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Chrome
View Details