HardwareSource, Inc. Screen Door Spring Hinges Half Surface Non-Ad.. 760170

Description
Screen Door Spring Hinges Half Surface Non-Adjustable Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall. Non-adjustable tension, non-removable hinge pin. Hinge is non-handed and may be used in left hand or right hand doors. Steel base material. Made in USA. Complete with wood screws (#7 x 3/4") Finishes: 633 (US4) Satin Brass Plated 603 (US2C) Zinc Plated 600 (USP) Primed for Painting
Description
Screen Door Spring Hinges Half Surface Non-Adjustable Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall. Non-adjustable tension, non-removable hinge pin. Hinge is non-handed and may be used in left hand or right hand doors. Steel base material. Made in USA. Complete with wood screws (#7 x 3/4") Finishes: 633 (US4) Satin Brass Plated 603 (US2C) Zinc Plated 600 (USP) Primed for Painting

Suppliers

Company
Product
Description
Supplier Links
Screen Door Spring Hinges Half Surface Non-Ad.. - 760170 - HardwareSource, Inc.
San Diego, CA, USA
Screen Door Spring Hinges Half Surface Non-Ad..
760170
Screen Door Spring Hinges Half Surface Non-Ad.. 760170
Screen Door Spring Hinges Half Surface Non-Adjustable Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall. Non-adjustable tension, non-removable hinge pin. Hinge is non-handed and may be used in left hand or right hand doors. Steel base material. Made in USA. Complete with wood screws (#7 x 3/4") Finishes: 633 (US4) Satin Brass Plated 603 (US2C) Zinc Plated 600 (USP) Primed for Painting

Screen Door Spring Hinges Half Surface Non-Adjustable

  • Half surface hinge, hinge mounts to the door jamb and the surface of the door.
  • Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide.
  • Hinge plate that mounts to the door surface measures 1-7/8" wide by 2-3/4" tall.
  • Non-adjustable tension, non-removable hinge pin.
  • Hinge is non-handed and may be used in left hand or right hand doors.
  • Steel base material.
  • Made in USA.
  • Complete with wood screws (#7 x 3/4")

Finishes:

  • 633 (US4) Satin Brass Plated
  • 603 (US2C) Zinc Plated
  • 600 (USP) Primed for Painting
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760170
Product Name Screen Door Spring Hinges Half Surface Non-Ad..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-416-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR3020 - AS-HG-AL-NR3020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details