HardwareSource, Inc. 3/8 Inch Inset Hinge, Solid Brass, Satin Nickel 408300

Description
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautifull satin nickel finish and will never rust. 3/8 inch inset Joint length is 1-1/2" Self closing Solid brass base material Matching oval head screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel
Description
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautifull satin nickel finish and will never rust. 3/8 inch inset Joint length is 1-1/2" Self closing Solid brass base material Matching oval head screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Inset Hinge, Solid Brass, Satin Nickel - 408300 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Inset Hinge, Solid Brass, Satin Nickel
408300
3/8 Inch Inset Hinge, Solid Brass, Satin Nickel 408300
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautifull satin nickel finish and will never rust. 3/8 inch inset Joint length is 1-1/2" Self closing Solid brass base material Matching oval head screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel
  • This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautifull satin nickel finish and will never rust.
  • 3/8 inch inset
  • Joint length is 1-1/2"
  • Self closing
  • Solid brass base material
  • Matching oval head screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408300
Product Name 3/8 Inch Inset Hinge, Solid Brass, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-52 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TA30R - HG-TA30R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details