HardwareSource, Inc. 1/4" Overlay Hinge, Self-closing, Weathered N.. 398290

Description
1/4" Overlay Hinge, Self-closing, Weathered Nickel Steel base material with a Weathered Nickel finish. Weathered Nickel is similiar to pewter. Partial wrap-around. (A partial wrap around hinge is similiar to a full wrap hinge and can be used in place of a full wrap hinge). Hinge is self-closing. Matching wood screws are included. Hinge is approximately 2-1/4" tall by 1-1/2" wide. Finishes: Weathered Nickel
Description
1/4" Overlay Hinge, Self-closing, Weathered Nickel Steel base material with a Weathered Nickel finish. Weathered Nickel is similiar to pewter. Partial wrap-around. (A partial wrap around hinge is similiar to a full wrap hinge and can be used in place of a full wrap hinge). Hinge is self-closing. Matching wood screws are included. Hinge is approximately 2-1/4" tall by 1-1/2" wide. Finishes: Weathered Nickel

Suppliers

Company
Product
Description
Supplier Links
1/4
San Diego, CA, USA
1/4" Overlay Hinge, Self-closing, Weathered N..
398290
1/4" Overlay Hinge, Self-closing, Weathered N.. 398290
1/4" Overlay Hinge, Self-closing, Weathered Nickel Steel base material with a Weathered Nickel finish. Weathered Nickel is similiar to pewter. Partial wrap-around. (A partial wrap around hinge is similiar to a full wrap hinge and can be used in place of a full wrap hinge). Hinge is self-closing. Matching wood screws are included. Hinge is approximately 2-1/4" tall by 1-1/2" wide. Finishes: Weathered Nickel

1/4" Overlay Hinge, Self-closing, Weathered Nickel

  • Steel base material with a Weathered Nickel finish. Weathered Nickel is similiar to pewter.
  • Partial wrap-around. (A partial wrap around hinge is similiar to a full wrap hinge and can be used in place of a full wrap hinge).
  • Hinge is self-closing.
  • Matching wood screws are included.
  • Hinge is approximately 2-1/4" tall by 1-1/2" wide.

Finishes:

  • Weathered Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398290
Product Name 1/4" Overlay Hinge, Self-closing, Weathered N..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4370050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.35 inch (85 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-431-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25R - HG-TBS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details