HardwareSource, Inc. Semi-Concealed Hinges, 3/8" Inset,, Self-Closing 399012

Description
Steel base material Plated finish Matching oval head wood screws (#6 x 5/8") are included Hinge is shown in the Satin Nickel finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique English Satin Nickel Satin Brass Antique Copper
Description
Steel base material Plated finish Matching oval head wood screws (#6 x 5/8") are included Hinge is shown in the Satin Nickel finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique English Satin Nickel Satin Brass Antique Copper

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, 3/8
San Diego, CA, USA
Semi-Concealed Hinges, 3/8" Inset,, Self-Closing
399012
Semi-Concealed Hinges, 3/8" Inset,, Self-Closing 399012
Steel base material Plated finish Matching oval head wood screws (#6 x 5/8") are included Hinge is shown in the Satin Nickel finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique English Satin Nickel Satin Brass Antique Copper
  • Steel base material
  • Plated finish
  • Matching oval head wood screws (#6 x 5/8") are included
  • Hinge is shown in the Satin Nickel finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Antique English
  • Satin Nickel
  • Satin Brass
  • Antique Copper
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399012
Product Name Semi-Concealed Hinges, 3/8" Inset,, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2340860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Free Swing
Length 0.7874 inch (20 mm)
Open Width 1.34 inch (34 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-110 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details