HardwareSource, Inc. Architectural Black Iron Hinges 778036

Description
Architectural grade steel full mortise butt hinge. Features button tips. Works well on interior and exterior doors. Plain bearing Hinge Made from steel base material. Complete with matching wood screws. Rustic flat black smooth iron finish resembles simple early American styling. Finishes: Black Iron
Description
Architectural grade steel full mortise butt hinge. Features button tips. Works well on interior and exterior doors. Plain bearing Hinge Made from steel base material. Complete with matching wood screws. Rustic flat black smooth iron finish resembles simple early American styling. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Architectural Black Iron Hinges - 778036 - HardwareSource, Inc.
San Diego, CA, USA
Architectural Black Iron Hinges
778036
Architectural Black Iron Hinges 778036
Architectural grade steel full mortise butt hinge. Features button tips. Works well on interior and exterior doors. Plain bearing Hinge Made from steel base material. Complete with matching wood screws. Rustic flat black smooth iron finish resembles simple early American styling. Finishes: Black Iron
  • Architectural grade steel full mortise butt hinge.
  • Features button tips.
  • Works well on interior and exterior doors.
  • Plain bearing Hinge
  • Made from steel base material.
  • Complete with matching wood screws.
  • Rustic flat black smooth iron finish resembles simple early American styling.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778036
Product Name Architectural Black Iron Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-22 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
CONCEALED HINGE - H160-34/23 - H160-34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details