HardwareSource, Inc. Heavy Duty T-Hinge, Stainless Steel 504680

Description
Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Heavy duty construction. Made from solid stainless steel (Type 304) Strap length is measured from the tip of the strap to the far end of the hinge pin barrel. Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel. Strap width means widest part of strap. Stainless steel screws are included. Finishes: Satin Stainless Steel
Description
Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Heavy duty construction. Made from solid stainless steel (Type 304) Strap length is measured from the tip of the strap to the far end of the hinge pin barrel. Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel. Strap width means widest part of strap. Stainless steel screws are included. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Hinge, Stainless Steel - 504680 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty T-Hinge, Stainless Steel
504680
Heavy Duty T-Hinge, Stainless Steel 504680
Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Heavy duty construction. Made from solid stainless steel (Type 304) Strap length is measured from the tip of the strap to the far end of the hinge pin barrel. Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel. Strap width means widest part of strap. Stainless steel screws are included. Finishes: Satin Stainless Steel
  • Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired.
  • Heavy duty construction.
  • Made from solid stainless steel (Type 304)
  • Strap length is measured from the tip of the strap to the far end of the hinge pin barrel.
  • Pad width is measured from the edge of the pad to the inside edge of the hinge pin barrel.
  • Strap width means widest part of strap.
  • Stainless steel screws are included.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504680
Product Name Heavy Duty T-Hinge, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-710 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
BUTT HINGE - KHA-30C - KHA-30C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details